location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 8000 series XD8121/10 vacuum 4 L Cylinder vacuum Dry 900 W Dust bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
8000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XD8121/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XD8121/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389037924
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 16:43:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 8000 series XD8121/10 vacuum 4 L Cylinder vacuum Dry 900 W Dust bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 4 L 900 W Green, Olive
  • - AC
  • - Dry Dust bag
  • - HEPA Filtering 77 dB
  • - Dust container full indicator Operating radius: 12 m
  • - Carrying handle(s)
More>>>
Short summary description Philips 8000 series XD8121/10 vacuum 4 L Cylinder vacuum Dry 900 W Dust bag:
This short summary of the Philips 8000 series XD8121/10 vacuum 4 L Cylinder vacuum Dry 900 W Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 8000 series XD8121/10, 900 W, Cylinder vacuum, Dry, Dust bag, 4 L, HEPA

Long summary description Philips 8000 series XD8121/10 vacuum 4 L Cylinder vacuum Dry 900 W Dust bag:
This is an auto-generated long summary of Philips 8000 series XD8121/10 vacuum 4 L Cylinder vacuum Dry 900 W Dust bag based on the first three specs of the first five spec groups.

Philips 8000 series XD8121/10. Maximum input power: 900 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 77 dB. Product colour: Green, Olive

Power
Input power (IEC)
899 W
Maximum input power *
900 W
Power source
AC
Design
Dust capacity *
4 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Green, Olive
Tube type
Telescopic
Tube lock type
Click
Tube parts quantity
2
Tube material
Metal
Flexible hose
Yes
Number of wheels
3 wheel(s)
Number of 360° rotating wheels
1 wheel(s)
Wheels material
Rubber
Tube coupling
ActiveLock
Dust container type *
Dust bag
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
HEPA class
HEPA 13
Performance
Motor protection filter
Yes
Proper use *
Home
Cleaning surfaces *
Carpet, Hard floor, Upholstery
Noise level *
77 dB
Operating radius
12 m
Overheat protection
Yes
Compatible dust bags
S-Bag Classic Long Performance
Ergonomics
Cord length
9 m
Dust container full indicator *
Yes
Carrying handle(s)
Yes
Control type
Buttons, Rotary
Vertical storage
Yes
Weight & dimensions
Width
320 mm
Depth
470 mm
Height
280 mm
Weight
5.4 kg
Packaging content
Crevice tool
Yes
Upholstery nozzle included
Yes
Number of dust bags
1 pc(s)