location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Norelco Axe XA504/42 men's shaver Rotation shaver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Norelco Axe
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XA504/42
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XA504/42
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020039972 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Norelco Axe XA504/42 men's shaver Rotation shaver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CloseCut Flexing heads
  • - 30 min cordless use/8h charge
Warranty: 2 year
Long product name Philips Norelco Axe XA504/42 men's shaver Rotation shaver Black :
The long product name of Philips Norelco Axe XA504/42 men's shaver Rotation shaver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Norelco Axe Electric shaver, CloseCut, 100-240 V, Micro USB, 30 min / 8h
More>>>
Philips Norelco Axe XA504/42 men's shaver Rotation shaver Black:
The official description of Philips Norelco Axe XA504/42 men's shaver Rotation shaver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Comfortable, smooth shave
Close results without nicks, cuts or irritation
You want a close shave without experiencing nicks, cuts or irritation. This tool is designed for maximum comfort with real results. Shave away and check how smooth your face can be.

Comfortable, smooth shave
- CloseCut blades for close, efficient shaving
- Individual flexing heads follow the curves of your face

Easy to use
- Rechargeable: up to 30 minutes use from one charge
- Easy to grip and hold while shaving
- Micro-USB interface offering flexible charging options
- 2-year guarantee, worldwide voltage and replaceable blades

Short summary description Philips Norelco Axe XA504/42 men's shaver Rotation shaver Black:
This short summary of the Philips Norelco Axe XA504/42 men's shaver Rotation shaver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Norelco Axe XA504/42, Rotation shaver, 2 year(s), Black, USB, 8 h, 100-240 V

Long summary description Philips Norelco Axe XA504/42 men's shaver Rotation shaver Black:
This is an auto-generated long summary of Philips Norelco Axe XA504/42 men's shaver Rotation shaver Black based on the first three specs of the first five spec groups.

Philips Norelco Axe XA504/42. Shaver system: Rotation shaver, Shaving head replacement(s) period: 2 year(s). Product colour: Black. Power source: USB, Charging time: 8 h, AC input voltage: 100-240 V

Performance
Shaver system *
Rotation shaver
Trimmer *
No
Contour following
Yes
Number of shaver heads/blades *
2
Shaving head replacement(s) period
2 year(s)
Design
Product colour *
Black
Individual floating head
Yes
Washable *
No
LED indicators
Yes
Indication
Battery full indication
Yes
Battery low indication
Yes
Power
Power source *
USB
Rechargeable
Yes
Charging time
8 h
AC input voltage
100-240 V
Battery recharge time
8 h
Shaving time
30 min
Packaging content
Cleaning brush
Yes
Protective caps
Yes
Packaging data
Quantity
1