Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Soft water booster WP3963/00

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soft water booster WP3963/00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WP3963/00
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
06947265401521
Category
Device used to remove impurities from water. In a house small water filters are used with tap (mains) water.
water filters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 37521
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 20 Jan 2018 19:30:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Soft water booster WP3963/00 :
The short editorial description of Philips Soft water booster WP3963/00

Water filter, 230 g, White, 126 x 126 x 58 mm
More>>>

Philips Soft water booster WP3963/00:
The official marketing text of Philips Soft water booster WP3963/00 as supplied by the manufacturer
Contains IEX technology that makes water soft giving it a superior pure taste. This filter can last up to 6 months with regeneration.
- Soft water booster
- Lasts up to 6 months
Short summary description Philips Soft water booster WP3963/00:
This short summary of the Philips Soft water booster WP3963/00 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips Soft water booster WP3963/00, 126 x 126 x 58 mm, 230 g
Long summary description Philips Soft water booster WP3963/00 :

Philips Soft water booster WP3963/00. Product dimensions (WxHxD): 126 x 126 x 58 mm, Weight: 230 g

This is an auto-generated long summary of Philips Soft water booster WP3963/00 based on the first three specs of the first five spec groups.
Technical details
Water filter type *
A water filter removes impurities from water by means of a fine physical barrier, a chemical process or a biological process. There are many types of water filter including screen filters and disk filters.
Direct-flow
Colour of product *
The colour e.g. red, blue, green, black, white.
White
EAN F-box
EAN code of the consumer package or so called Fancy Box (F-Box), which is the package as shown on the shelf in the shop. Most often a one piece pack.
6923410700442
F-box dimensions
Dimensions in millimeter of the consumer package or so called Fancy Box (F-Box), which is the package as shown on the shelf in the shop. Most often a one piece pack.
127 x 60 x 155 mm
F-box weight
Weight in gram of the consumer package or so called Fancy Box (F-Box), which is the package as shown on the shelf in the shop. Most often a one piece pack.
300 g
Technical details
Filter lifetime
6 months
12 NC code
882396400710
Weight & dimensions
Product dimensions (WxHxD)
126 x 126 x 58 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
230 g
Brand Image Product code Product Stock Price from
Philips PureGuard Barrel purifier WP3853/00 Philips PureGuard Barrel purifier WP3853/00
(show image)
WP3853/00 Barrel purifier WP3853/00  — 
Philips PureGuard Integrated water purifier WP3864/00 Philips PureGuard Integrated water purifier WP3864/00
(show image)
WP3864/00 Integrated water purifier WP3864/00  — 
X