Philips logo

Philips Replacement filter for on tap purifier WP3961/00

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98506
Info modified on:
14 Mar 2024, 17:15:31
Short summary description Philips Replacement filter for on tap purifier WP3961/00:

Philips Replacement filter for on tap purifier WP3961/00, Direct-flow, White

Long summary description Philips Replacement filter for on tap purifier WP3961/00:

Philips Replacement filter for on tap purifier WP3961/00. Water filter type: Direct-flow, Product colour: White, Material: Plastic. Product dimensions (WxHxD): 44 x 90 x 44 mm, Weight: 50 g. Country of origin: Japan

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.