location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PureGuard Integrated water purifier WP3864/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PureGuard
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Integrated water purifier WP3864/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WP3864/00
Category:
Device used to remove impurities from water. In a house small water filters are used with tap (mains) water.
Water Filters Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:38:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips PureGuard Integrated water purifier WP3864/00 :
The long product name of Philips PureGuard Integrated water purifier WP3864/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Soft water booster water filter, 220V, 50Hz, 480 W, 2m, ABS/PC
More>>>
Philips PureGuard Integrated water purifier WP3864/00:
The official description of Philips PureGuard Integrated water purifier WP3864/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pure and soft water is in your control with the Philips PureGuard integrated water purifier and dispenser. The superior 8 guards control system removes bacteria and other impurities ensuring you of deliciously pure water.
Integrated dirt-block system
- The integrated system guards against secondary contamination
- With washable rust & sediment pre-filter
- Silver sieve in the spouts provide extra safety

Personal Control
- LCD Pure protect alert for timely filter change
- Fast, simple cleaning procedure for total system cleanliness

Long-life filter
- 99.99% bacteria removal with HF micro-filtration membrane
- Activated carbon reduces pesticides and VOCs
- Maintenance-free filter lasts up to 1000L without washing

Soft water booster
- Soft water booster removes hardness for great tasting water.

Short summary description Philips PureGuard Integrated water purifier WP3864/00:
This short summary of the Philips PureGuard Integrated water purifier WP3864/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PureGuard Integrated water purifier WP3864/00, Pitcher water filter, 480 W, Multicolour

Long summary description Philips PureGuard Integrated water purifier WP3864/00:
This is an auto-generated long summary of Philips PureGuard Integrated water purifier WP3864/00 based on the first three specs of the first five spec groups.

Philips PureGuard Integrated water purifier WP3864/00. Water filter type: Pitcher water filter, Product colour: Multicolour, Material: ABS synthetics, Polycarbonate. Power: 480 W, AC input voltage: 220 V, AC input frequency: 50 Hz. Product dimensions (WxHxD): 346 x 630 x 284 mm, Weight: 5.8 kg

Features
Water filter type *
Pitcher water filter
Product colour *
Multicolour
Material
ABS synthetics, Polycarbonate
Filtered water capacity
1000 L
Cord length
2 m
Cable length
2 m
Country of origin
China
Power
Power
480 W
AC input voltage
220 V
AC input frequency
50 Hz
Power consumption (typical)
480 W
Weight & dimensions
Product dimensions (WxHxD)
346 x 630 x 284 mm
Weight
5.8 kg
Technical details
EAN F-box
6923410700060
F-box dimensions
350 x 380 x 780 mm
F-box weight
8.1 kg
12 NC code
882386400711
Weight F-box incl. product
8.1 kg
Bacteria removal rate
99.99%
Volatile Organic Compounds (VOC) removal
Yes