location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PureGuard Barrel purifier WP3853/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PureGuard
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Barrel purifier WP3853/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WP3853/00
Category:
Device used to remove impurities from water. In a house small water filters are used with tap (mains) water.
Water Filters Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:03:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips PureGuard Barrel purifier WP3853/00 :
The long product name of Philips PureGuard Barrel purifier WP3853/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PureGuard water filter, ABS, PC, 2900 g
More>>>
Philips PureGuard Barrel purifier WP3853/00:
The official description of Philips PureGuard Barrel purifier WP3853/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Have pure water in your control with the Philips PureGuard barrel water purifier. Advanced multi-guard control system removes bacteria and other impurities from your tap water ensuring you deliciously pure water.
Long-life filter
- 99.99% bacteria removal with HF micro-filtration membrane
- Activated carbon reduces pesticides and VOCs
- Maintenance-free filter lasts up to 1000L without washing

Personal Control
- LCD Pure protect alert for timely filter change
- Washable pre-filter take out rust and big sediments

Soft water booster
- Soft water booster removes hardness for great tasting water.

Short summary description Philips PureGuard Barrel purifier WP3853/00:
This short summary of the Philips PureGuard Barrel purifier WP3853/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PureGuard Barrel purifier WP3853/00, Pitcher water filter, Blue, Transparent, White

Long summary description Philips PureGuard Barrel purifier WP3853/00:
This is an auto-generated long summary of Philips PureGuard Barrel purifier WP3853/00 based on the first three specs of the first five spec groups.

Philips PureGuard Barrel purifier WP3853/00. Water filter type: Pitcher water filter, Product colour: Blue, Transparent, White, Material: ABS synthetics, Polycarbonate. Product dimensions (WxHxD): 284 x 337 x 284 mm, Weight: 2.9 kg

Features
Water filter type *
Pitcher water filter
Product colour *
Blue, Transparent, White
Material
ABS synthetics, Polycarbonate
Filtered water capacity
1000 L
Country of origin
China
Weight & dimensions
Product dimensions (WxHxD)
284 x 337 x 284 mm
Weight
2.9 kg
Technical details
EAN F-box
6923410700039
F-box dimensions
350 x 380 x 460 mm
F-box weight
4.6 kg
12 NC code
882385300711
Weight F-box incl. product
4.6 kg
Bacteria removal rate
99.99%
Volatile Organic Compounds (VOC) removal
Yes