Philips logo

Philips WAS7500 Ethernet LAN Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40910
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips WAS7500 Ethernet LAN Wi-Fi Black:

Philips WAS7500, Black, 20 W, 802.11g, 3.5 mm, 220-240 V, 50 Hz

Long summary description Philips WAS7500 Ethernet LAN Wi-Fi Black:

Philips WAS7500. Product colour: Black. RMS rated power: 20 W. Wi-Fi standards: 802.11g, Headphone connectivity: 3.5 mm. AC input voltage: 220-240 V, AC input frequency: 50 Hz. Width: 387 mm, Depth: 128 mm, Height: 272 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.