Philips Streamium WAS7005 Wireless Music Station, FM, White, 60 channels, 1 W, 4.2 g, 5.1 g
Philips Streamium WAS7005 Wireless Music Station. Supported radio bands: FM. Backlight colour: White. Channels quantity: 60 channels. Power consumption (standby): 1 W. Weight: 4.2 g