Philips Streamium Wireless Music Station WAS700/05, FM, White, 40 channels, 4.2 kg, 5.1 kg, 360 x 128 x 283 mm
Philips Streamium Wireless Music Station WAS700/05. Supported radio bands: FM. Backlight colour: White. Channels quantity: 40 channels. Weight: 4.2 kg. Master (outer) case gross weight: 5.1 kg