Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 80GB Wireless Music Center&Station Home audio mini system 80W Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80GB Wireless Music Center&Station
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WACS7500/10
Category
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
home audio sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9361
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 15 Dec 2017 02:48:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 80GB Wireless Music Center&Station Home audio mini system 80W Black :
The short editorial description of Philips 80GB Wireless Music Center&Station Home audio mini system 80W Black

80GB Wireless Music Center&Station
More>>>

Philips 80GB Wireless Music Center&Station Home audio mini system 80W Black:
The official marketing text of Philips 80GB Wireless Music Center&Station Home audio mini system 80W Black as supplied by the manufacturer
Free your music

Enjoy all your music in every room - wirelessly
Rip and store all your music on the sleek Philips Streamium Wireless Music System
WACS7500’s 80 GB HDD and stream tunes to different rooms throughout your home.
There’s also colourful Album Art and Internet Radio to enhance your enjoyment.

All your music on one wireless system
- Wireless streaming between Center, Station(s) and PC;
- 80GB hard disk to store and playback up to 1500CDs;
- CD and USB Direct playback;
- Enjoy Internet Radio.

Easy navigation and control
- Easy and intuitive user interface with album art display;
- My Room, My Music: Listen to different music in each room;
- Music Broadcast: Listen to the same music on all stations;
- Music Follows Me: take your music with you from room to room.

Quality sound performance
- 80W RMS/Center, 30W RMS/Station with Super Sound Panel.

Expandable
- Extend your system by adding up to 5 Wi-Fi Stations.

Wireless Streaming with PC
Using a Wi-Fi network, enjoy your favorite songs as they continuously stream from your PC's music library to the Streamium Wireless music center or to the station(s), or from the Streamium center directly to the station(s). Whether your audio collection is stored on the Streamium or on your PC, you can fill your entire home with the same song or play a different track in each room ¡V the choice is yours. There are no wires, no cables and no hassles. Enjoy the freedom of listening to all your audio anywhere you want in your home.

Enjoy Internet Radio
Internet radio is an audio broadcasting service that is transmitted via the Internet. One of the most popular formats is MP3. Some internet stations are affiliated with a 'terrestrial' radio station or network while others are internet-only radio stations, which are independent and devote their broadcasts only to the World Wide Web. With Internet Radio, you can enjoy access to online radio stations from anywhere in the world and listen to a wide variety of genres; get news, sports and entertainment updates, or connect to favorite or niche stations from Austria to Yugoslavia.

My Room, My Music
With My Room, My Music, each member of your family can select and play their favorite music from the stored collections in the Streamium Wireless music center. Multiple User Access technology simultaneously streams music selected from the Streamium center to the station. One Streamium can stream music to up to five Stations, giving you six different music options for the whole family to enjoy in any room - simultaneously and instantly.

Music Broadcast to Stations
Be your own DJ at your home party and simultaneously broadcast your favorite dance music from the Wireless Music Center to all Wireless Music Stations installed in various parts of your home. Great for parties!

Music Follows Me
Music follows Me feature allows you to bring your favorite music from room to room in your house without having to restart navigation and playback of that particular track. By simply pressing a button, your favorite song will follow you anywhere you go in your house.
Short summary description Philips 80GB Wireless Music Center&Station Home audio mini system 80W Black:
This short summary of the Philips 80GB Wireless Music Center&Station Home audio mini system 80W Black data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 80GB Wireless Music Center&Station, Home audio mini system, Black, 1 discs, 80 W, FM, Digital
Long summary description Philips 80GB Wireless Music Center&Station Home audio mini system 80W Black :

Philips 80GB Wireless Music Center&Station. Type: Home audio mini system, Colour of product: Black, Number of optical discs: 1 discs. RMS rated power: 80 W. Supported radio bands: FM, Tuner type: Digital. Display type: LCD. Audio formats supported: m4A,MP3,PCM,WMA, Channels quantity: 50 channels

This is an auto-generated long summary of Philips 80GB Wireless Music Center&Station Home audio mini system 80W Black based on the first three specs of the first five spec groups.
Design
Type *
Characteristics of the device.
Home audio mini system
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Cassette deck *
Type of tape machine for playing and recording cassettes.
No
Number of optical discs
1 discs
Multimedia
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
80 W
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Radio
Supported radio bands *
The bands which the radio can receive e.g. FM, MW, LW.
FM
Tuner type
The type of radio tuner e.g. analog, digital.
Digital
Display
Backlight
Product has a built-in light source for its illuminating.
Yes
Display type
Type of display (screen) e.g. LCD.
LCD
Networking
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ports & interfaces
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Performance
MP3 playback *
The device can play MP3s.
Yes
Audio formats supported *
The audio formats which this device or software can read/use e.g. MP3, MP4.
m4A,MP3,PCM,WMA
Performance
MiniDisc recorder
No
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
50 channels
Ergonomics
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Integrated clock
Yes
Bass adjustment
Yes
Treble adjustment
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8.83 kg
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Manual
Yes
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
614 x 172 x 272 mm
CD-R playback
The device can play CD-Rs (recordable CDs).
Yes
CD-RW playback
The device can play CD-RWs (rewritable CDs).
Yes
Audio connections
Cables used to connect audio inputs or audio outputs to another device e.g, audio amplifier.
2
Auto digital tuning
Yes
Antenna type
Type of antenna, also known an aerial, e.g. external, internal.
FM
Auto store
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04
Testseek has collected 13 expert reviews for Philips 80GB Wireless Music Center&Station and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
69%
Source Review comments Score
pocket-lint.com
Updated:
2011-10-04
This is a massive improvement on the previous model it still lacks against the other, albeit more expensive, options on the market...
Good Gracenote support, connect up to four units...
Bad CD copying slow, sound good but not great, hard drive size...
Bottom line This is a massive improvement on the previous model it still lacks against the other, albeit more expensive, options on the market...
70%
pcadvisor.co.uk
Updated:
2011-10-04
Free your music is the promise from Philips with its latest Streamium product, the Philips WACS7500. Based on the previous WACS7000 but with revisions to its built-in speakers, the Philips WACS7500 is a hard-disk-based music centre, able to stream...
Bottom line A well-featured and expandable system for playing music around the house, the Philips WACS7500 may appeal with its relatively minimalist looks and cable-free installation. The styling simplification is not shared with the user interface, however, whic...
70%
X