Philips logo

Philips Streamium Wireless Music Centre and Station WACS7000/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111685
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips Streamium Wireless Music Centre and Station WACS7000/12:

Philips Streamium Wireless Music Centre and Station WACS7000/12, FM, LCD, 80 GB, 8 - 320 Kbit/s, 16 - 128 Kbit/s, Dynamic Bass Boost 3 steps Equalizer Incredible Surround Treble and Bass Control Class "D" Digital...

Long summary description Philips Streamium Wireless Music Centre and Station WACS7000/12:

Philips Streamium Wireless Music Centre and Station WACS7000/12. Supported radio bands: FM. Display: LCD. HDD capacity: 80 GB. MP3 bit rates: 8 - 320 Kbit/s, WMA bit rates: 16 - 128 Kbit/s, Sound enhancement technology: Dynamic Bass Boost 3 steps Equalizer Incredible Surround Treble and Bass Control Class "D" Digital.... Audio (L/R) in: Analog AUX (Center/Station)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.