Philips logo

Philips WACS7000 Wireless Music Center&Station

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26499
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips WACS7000 Wireless Music Center&Station:

Philips WACS7000 Wireless Music Center&Station, MP3, PCM, WMA, 80 GB, 8 - 320 Kbit/s, 16 - 128 Kbit/s, 54 Mbit/s, 100-240VAC, 50/60Hz

Long summary description Philips WACS7000 Wireless Music Center&Station:

Philips WACS7000 Wireless Music Center&Station. Audio formats supported: MP3, PCM, WMA. HDD capacity: 80 GB. MP3 bit rates: 8 - 320 Kbit/s, WMA bit rates: 16 - 128 Kbit/s. Wi-Fi data rate (max): 54 Mbit/s. Power requirements: 100-240VAC, 50/60Hz, Power consumption (standby): 1 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.