Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips VOIP8551B/55 telephone

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VOIP8551B/55
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VOIP8551B/55
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581495671
Category
Call your friends, business partners or customers with one of these great telephones!
Telephones
Data-sheet quality: created byPhilips
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9011
This statistic is based on the 91553 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89492 free Open Icecat users.
Info modified on: 17 Apr 2018 15:14:51
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips VOIP8551B/55 telephone:
This short summary of the Philips VOIP8551B/55 telephone data-sheet is auto-generated and uses the product title and the first six key specs.

Philips VOIP8551B/55, Speakerphone, 200 entries

Long summary description Philips VOIP8551B/55 telephone:
This is an auto-generated long summary of Philips VOIP8551B/55 telephone based on the first three specs of the first five spec groups.

Philips VOIP8551B/55. Speakerphone, Phonebook capacity: 200 entries

Performance
Number of melodies
5
Phone features
Speakerphone *
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Phonebook capacity *
The number of names/numbers that can be stored in the phonebook of a phone.
200 entries
Display
Display
The description of display that can includes display type, resolution, size etc.
CSTN
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
128 x 128 pixels
Backlight display
A backlight is a form of illumination used in liquid crystal displays (LCDs). As LCDs do not produce light themselves - unlike for example Cathode ray tube (CRT) displays - they need illumination (ambient light or a special light source) to produce a visible image. Backlights are used in small displays to increase readability in low light conditions such as in watches, and in computer displays and LCD televisions to produce light in a manner similar to a CRT display.
Yes
Backlight colour
White
Display resolution (numeric)
Total number of pixels that display has.
128 pixels
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Number of batteries supported
The number of batteries that can be used with the product.
2
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
750 mAh
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
2 W
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
2 W
Packaging content
Ethernet cable
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Charger
Yes
Other features
CD-ROM
Yes
Customer service details
Array
X