Philips logo

Philips Internet/ DECT phone VOIP8411B/05

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26991
Info modified on:
14 Mar 2024, 17:57:31
Short summary description Philips Internet/ DECT phone VOIP8411B/05:

Philips Internet/ DECT phone VOIP8411B/05, IP Phone, Black, Wireless handset, Integrated on base, Integrated on handset, Graphical User Interface, Keypad Lock, Menu Control, 500 entries

Long summary description Philips Internet/ DECT phone VOIP8411B/05:

Philips Internet/ DECT phone VOIP8411B/05. Product type: IP Phone, Product colour: Black, Handset type: Wireless handset. Ease of use: Graphical User Interface, Keypad Lock, Menu Control. Phonebook capacity: 500 entries, Dialing: Tone/Pulse. Volume control: Digital, Base station keys: Paging key, Handset keys: 2 softkeys, 4-way navigation key, Dialling keypad, Hang-up, Line, Loudspeaker. Display: CSTN, Display resolution: 128 x 128 pixels, Display number of colours: 65536 colours

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.