location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Messenger Phone VOIP4332B/69

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Messenger Phone VOIP4332B/69
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VOIP4332B/69
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895985475
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Philips VOIP4332B/69 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (9.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Messenger Phone VOIP4332B/69
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk DECT telephone Wireless handset Grey
  • - Speakerphone 120 entries
  • - Caller ID
  • - Built-in display
  • - Nickel-Metal Hydride (NiMH) 750 mAh Talk time: 10 h Standby time: 100 h
Long product name Philips Messenger Phone VOIP4332B/69 :
The long product name of Philips Messenger Phone VOIP4332B/69. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Messenger Phone, 230V - 9V/150 mA / 230V - 9V/300 mA, AAA NiMH, 750mAh, 100 h / 10 h, <250mW
More>>>
Philips Messenger Phone VOIP4332B/69:
The official description of Philips Messenger Phone VOIP4332B/69 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VOIP433 is a dual DECT phone, which allows you to make or take normal telephone calls on your landline as well as free or cheap calls through Windows Live™ Messenger. Access your contacts list simply by pressing the Messenger key.

Short summary description Philips Messenger Phone VOIP4332B/69:
This short summary of the Philips Messenger Phone VOIP4332B/69 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Messenger Phone VOIP4332B/69, DECT telephone, Wireless handset, Speakerphone, 120 entries, Caller ID, Grey

Long summary description Philips Messenger Phone VOIP4332B/69:
This is an auto-generated long summary of Philips Messenger Phone VOIP4332B/69 based on the first three specs of the first five spec groups.

Philips Messenger Phone VOIP4332B/69. Type: DECT telephone, Handset type: Wireless handset. Speakerphone, Phonebook capacity: 120 entries. Caller ID. Product colour: Grey. Number of handsets included: 2

Free calls worldwide via WLM

*To your online Windows Live™ Messenger or MSN Messenger contacts only, via Windows Live™ Messenger 8.0. System requirements: Windows XP or later/Windows Live™ Messenger 8.0. Visit: http://get.live.com/messenger/overview. Separately purchased Internet connection required (broadband recommended). Microsoft, Windows, the Windows logo, Windows Live and MSN are either registered trademarks or trademarks of Microsoft Corporation in the United States and/or other countries and are used under licence from Microsoft.

Cheap call to standard number

Windows Live™ Call offers affordable global rates to standard phone numbers (landline or mobile phone number). ** This service is proposed via Windows Live™ Messenger and requires pay service provided by designated third party.

Direct WLM key

With a single press on the Windows Live™ Messenger key, you can directly access your Windows Live™ Messenger or MSN® Messenger contacts list. The list of the users logged on to Windows Live™ Messenger or MSN® is displayed and you can see their online status.

See who is on line

Enjoy making free calls over the Internet without sitting in front of your computer. You can access to your Windows Live™ Messenger contacts list directly on your handset simply by pressing its direct Windows Live™ key.

Recognised by Windows

Simply connect the phone to the USB of your PC and the installation will be done directly. Windows automatically recognises the phone. This is completely plug and play.

Landline and Internet calls

As your dual phone is connected to both the standard PSTN line AND to the Internet line, you can establish or receive landline and Internet calls on the same handset.

Performance
Type *
DECT telephone
Answering machine *
No
Handset type *
Wireless handset
Intercom
No
Ringer type
Polyphonic
Number of melodies
10
Design
Mounting type *
Desk
Product colour *
Grey
Elderly phone *
No
Phone features
Speakerphone *
Yes
Phonebook capacity *
120 entries
Paging function
Yes
Wallpapers & colour schemes
Yes
Call management
Caller ID *
Yes
Call log entries
30
Call waiting
Yes
Call management
Call on Hold, Call Transfer, Call Waiting*, Caller ID*, Message Waiting
Management features
Volume control
Digital
Edit user status on the phone
Yes
Indication
LED on base
Yes
LED on handset
Yes
Display
Display resolution
98 x 67 pixels
Backlight display
Yes
Display contacts list status
Yes
Built-in display *
Yes
Display number of colours
4096 colours
Power
AC input voltage
230 V
Battery type
AAA
Number of batteries supported
2
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
750 mAh
Battery recharge time
10 h
Talk time
10 h
Standby time
100 h
Power consumption (typical)
3 W
Supported batteries
4
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-27 - 70 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Packaging content
Number of handsets included *
2
Analog line cable
Yes
Base station
Yes
Quick start guide
Yes
Headset included
Yes
Charger
Yes
Other features
Compatible operating systems
Microsoft Windows XP, IE 6.0 SP1 or above
Minimum RAM
128 MB
Minimum storage drive space
50 MB
CD-ROM
Yes
Handset keys
Call log, Dialling keypad, Line, Hangup, 2 softkeys, 4-way navigation key, Messenger, Volume
Internet connection required
Yes
USB required
Yes
Optical drive required
Yes