Philips logo

Philips VOIP4332B Messenger Phone

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23862
Info modified on:
14 Mar 2024, 17:14:20
Short summary description Philips VOIP4332B Messenger Phone:

Philips VOIP4332B Messenger Phone, IP Phone, Grey, Silver, Wireless handset, Automatic detection by Windows, Microsoft Windows XP, IE 6.0 SP1, 100 entries

Long summary description Philips VOIP4332B Messenger Phone:

Philips VOIP4332B Messenger Phone. Product type: IP Phone, Product colour: Grey, Silver, Handset type: Wireless handset. Ease of use: Automatic detection by Windows, Compatible operating systems: Microsoft Windows XP, IE 6.0 SP1. Phonebook capacity: 100 entries. Volume control: Digital, Base station keys: Paging key, Handset keys: Call log, Dialling keypad, Line, Hang-up, 2 softkeys, 4-way navigation key, Messenger, Volume. Display resolution: 98 x 67 pixels, Display number of colours: 4096 colours

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.