Philips logo

Philips Messenger Phone VOIP4331B/79

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20644
Info modified on:
21 Oct 2022, 10:32:10
Philips VOIP4331B/79 user manual (1.5 MB)
Product Brochure/Datasheet (303 KB)
Product Brochure/Datasheet (304 KB)
Quick start Guide (9.8 MB)
Short summary description Philips Messenger Phone VOIP4331B/79:

Philips Messenger Phone VOIP4331B/79, Wireless handset, Speakerphone, 100 entries, Caller ID, Black, Grey

Long summary description Philips Messenger Phone VOIP4331B/79:

Philips Messenger Phone VOIP4331B/79. Handset type: Wireless handset. Speakerphone, Phonebook capacity: 100 entries. Caller ID. Product colour: Black, Grey. Number of handsets included: 1

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.