Philips VOIP3212S Internet/ DECT phone, IP Phone, Silver, White, Wireless handset, Microsoft Windows XP, Microsoft Windows 2000, 50 entries, Digital
Philips VOIP3212S Internet/ DECT phone. Product type: IP Phone, Product colour: Silver, White, Handset type: Wireless handset. Compatible operating systems: Microsoft Windows XP, Microsoft Windows 2000. Phonebook capacity: 50 entries. Volume control: Digital, Base station keys: Paging key, Handset keys: Line, Dialling keypad, Phonebook, Call log, Redial, Skype, Loudspeaker. Backlight colour: Amber