Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips VOIP3211S Internet/ DECT phone

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VOIP3211S Internet/ DECT phone
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VOIP3211S/21
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895950862
Category
Call your friends, business partners or customers with one of these great telephones!
Telephones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20474
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 18 May 2018 15:42:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips VOIP3211S Internet/ DECT phone :
The short editorial description of Philips VOIP3211S Internet/ DECT phone

Internet/DECT-telefoon
More>>>
Philips VOIP3211S Internet/ DECT phone:
The official marketing text of Philips VOIP3211S Internet/ DECT phone as supplied by the manufacturer

Skype freely
- Free calls worldwide via Skype to any other Skype users;
- Direct Skype key to access your contacts list;
- Skype conference calls with several friends;
Universal telephone
- Make or take calls via Skype;
- Make or take calls via landline;
Skype easily
- Low rate call cost on standard phone numbers via SkypeOut;
- Skype contacts list accessible anywhere at home;
- As easy to use as a standard cordless phone;

Short summary description Philips VOIP3211S Internet/ DECT phone:
This short summary of the Philips VOIP3211S Internet/ DECT phone data-sheet is auto-generated and uses the product title and the first six key specs.

Philips VOIP3211S Internet/ DECT phone, DECT telephone, Speakerphone, Silver

Long summary description Philips VOIP3211S Internet/ DECT phone:
This is an auto-generated long summary of Philips VOIP3211S Internet/ DECT phone based on the first three specs of the first five spec groups.

Philips VOIP3211S Internet/ DECT phone. Type: DECT telephone. Speakerphone. Product colour: Silver

Performance
Type *
Characteristics of the device.
DECT telephone
Number of melodies
10
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Backlight buttons
Yes
Phone features
Speakerphone *
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Polyphonic ring
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Yes
Multi handset capability
The number of headsets that can be used with the phone system.
5
Call management
Redialing
Yes
Conference call
Yes
Direct call
Yes
Call log entries
15
Call management
Caller ID Call Waiting Call on Hold Message Waiting Call Transfer
Management features
Edit user status on the phone
Yes
Display
Backlight colour
Amber
Display contacts list status
Yes
Display number of colours
Monochrome
Ports & interfaces
Wireless connection
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
Yes
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 1.1
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA NiMH
Number of batteries supported
The number of batteries that can be used with the product.
2
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Nickel-Metal Hydride (NiMH)
Standby time
100 h
USB powered
The device can be powered via a USB connection.
Yes
Power
Power requirements
Charger: 230VAC to 9V/150 mA - Base: 230VAC to 9V/300 mA
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
2 W
Supported batteries
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-25 - 70 °C
Certificates
Safety
List of regulatory safety standards for all countries in which this product has been certified.
EN 60950
Certification
EN 301489-1; EN 301489-17
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
EN 300176 (radio)
Electromagnetic compatibility
List of countries and their respective regulatory agency standards with which the product complies.
EN 301489-1 and EN 301489-17
Packaging content
Analog line cable
Yes
Base station
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Charger
Yes
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Microsoft Windows 2000
Minimum system requirements
-Internet connection: 33.6 kbps; -CD-ROM Drive;
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium-based PC with 400 MHz CPU or better
Base station keys
Paging key
Handset keys
Line Dialling keypad Phonebook Call log Redial Skype Loudspeaker
Handset
Yes
Radio RF power
<250mW
PC connection
Use all functions of the PC to establish your phone calls
Optical drive required
Yes
CD-ROM
Yes
Fully Integrated with Skype
Yes
User interface
Skype on LED
Customer service details
X