Philips logo

Philips VOIP3211G Internet/DECT phone

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36374
Info modified on:
14 Mar 2024, 17:58:57
Short summary description Philips VOIP3211G Internet/DECT phone:

Philips VOIP3211G Internet/DECT phone, IP Phone, Grey, Silver, Wireless handset, Microsoft Windows XP, Microsoft Windows 2000, 50 entries, Digital

Long summary description Philips VOIP3211G Internet/DECT phone:

Philips VOIP3211G Internet/DECT phone. Product type: IP Phone, Product colour: Grey, Silver, Handset type: Wireless handset. Compatible operating systems: Microsoft Windows XP, Microsoft Windows 2000. Phonebook capacity: 50 entries. Volume control: Digital, Base station keys: Paging key, Handset keys: Line, Dialling keypad, Phonebook, Call log, Redial, Skype, Loudspeaker. Backlight colour: Amber

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.