Philips logo

Philips Internet telephone adapter VOIP0801B/DI

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21609
Info modified on:
14 Mar 2024, 19:48:55
Short summary description Philips Internet telephone adapter VOIP0801B/DI:

Philips Internet telephone adapter VOIP0801B/DI, IP Phone, Black, Wireless handset, EN 55022 and EN 5502, Microsoft Windows XP Microsoft Windows 2000, Digital

Long summary description Philips Internet telephone adapter VOIP0801B/DI:

Philips Internet telephone adapter VOIP0801B/DI. Product type: IP Phone, Product colour: Black, Handset type: Wireless handset. Compatible operating systems: Microsoft Windows XP Microsoft Windows 2000. Volume control: Digital, Handset keys: Line, Dialling keypad, Skype, Mute. Safety: EN 60950, UL60950, Compliance industry standards: FCC part 15, ICES-003, Certification: EN 60950, UL60950 EN 55022 and EN 5502 FCC part 15, ICES-003. Power requirements: USB powered

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.