Philips logo

Philips VOIP0801B Internet telephone adapter

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41807
Info modified on:
14 Mar 2024, 19:48:55
Short summary description Philips VOIP0801B Internet telephone adapter:

Philips VOIP0801B Internet telephone adapter, IP Phone, Black, Wireless handset, Microsoft Windows XP, Microsoft Windows 2000, Digital, Line, Dialling keypad, Skype, Mute

Long summary description Philips VOIP0801B Internet telephone adapter:

Philips VOIP0801B Internet telephone adapter. Product type: IP Phone, Product colour: Black, Handset type: Wireless handset. Compatible operating systems: Microsoft Windows XP, Microsoft Windows 2000. Volume control: Digital, Handset keys: Line, Dialling keypad, Skype, Mute. Safety: EN 60950, UL60950, Certification: EN 55022, EN 5502. Number of handles included: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.