location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Multimedia Stand 48W PMPO f 170S2-180P2B monitor mount / stand Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multimedia Stand 48W PMPO f 170S2-180P2B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VG3P31/00 show
Show alternative article codes used in the online market place
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 10:45:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Multimedia Stand 48W PMPO f 170S2-180P2B monitor mount / stand Desk :
The long product name of Philips Multimedia Stand 48W PMPO f 170S2-180P2B monitor mount / stand Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multimedia Stand 48W PMPO f 170S2-180P2B
More>>>
Philips Multimedia Stand 48W PMPO f 170S2-180P2B monitor mount / stand Desk:
The official description of Philips Multimedia Stand 48W PMPO f 170S2-180P2B monitor mount / stand Desk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whether in homes, factories, offices, airports, or on the street, it's hard to imagine a place where Philips is absent. Some of its products are tucked away inside, like integrated circuits or CD drives. Some of them are undergoing dramatic changes in their dimensions - think of the flat screen TV, which can hang on the wall. What Philips wants is to make your life and work easier - and more fun!Philips offers this Multimedia Base, featuring built-in front-firing 48W PMPO stereo speakers (2x2 W RMS). The base provides both portrait and landscape display modes and allows tilt/swivel and linear height adjustments for best viewing position.

Short summary description Philips Multimedia Stand 48W PMPO f 170S2-180P2B monitor mount / stand Desk:
This short summary of the Philips Multimedia Stand 48W PMPO f 170S2-180P2B monitor mount / stand Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Multimedia Stand 48W PMPO f 170S2-180P2B, Desk

Long summary description Philips Multimedia Stand 48W PMPO f 170S2-180P2B monitor mount / stand Desk:
This is an auto-generated long summary of Philips Multimedia Stand 48W PMPO f 170S2-180P2B monitor mount / stand Desk based on the first three specs of the first five spec groups.

Philips Multimedia Stand 48W PMPO f 170S2-180P2B. Mounting type: Desk

Mounting
Mounting type *
Desk
Brand Image Product code Product Stock Price from
Philips Multimedia Stand 48W PMPO black f 180P2 170B2 170S2 monitor mount / stand Desk Philips Multimedia Stand 48W PMPO black f 180P2 170B2 170S2 monitor mount / stand Desk
(show image)
VG3P32/00 Multimedia Stand 48W PMPO black f 180P2 170B2 170S2
Country Distributor
United Kingdom 1 distributor(s)