Philips logo

Philips TAS5505/00 portable/party speaker Mono portable speaker Grey 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126330
Info modified on:
10 May 2023, 13:04:45
Short summary description Philips TAS5505/00 portable/party speaker Mono portable speaker Grey 20 W:

Philips TAS5505/00, 20 W, 20 - 20000 Hz, Wireless, A2DP, AVRCP, HFP, HSP, 20 m, USB Type-C

Long summary description Philips TAS5505/00 portable/party speaker Mono portable speaker Grey 20 W:

Philips TAS5505/00. RMS rated power: 20 W, Frequency range: 20 - 20000 Hz. Connectivity technology: Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, HSP, Bluetooth range: 20 m. Product type: Mono portable speaker, Product colour: Grey, Housing material: Fabric. Battery type: Built-in battery, Battery technology: Lithium, Battery capacity: 4800 mAh. Weight: 580 g, Width: 190 mm, Depth: 70 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.