location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Wireless HDTV Link SWW1800/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless HDTV Link SWW1800/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWW1800/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581481360 show
Category:
Audio/video (AV) receivers receive audio and video signals.
AV Receivers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Philips Wireless HDTV Link SWW1800/12 :
The long product name of Philips Wireless HDTV Link SWW1800/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SWW1800 - HDMI 1.3, 1080p/i, 60fps, Blu-ray
More>>>
Philips Wireless HDTV Link SWW1800/12:
The official description of Philips Wireless HDTV Link SWW1800/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Place your HDTV and HD Components the way you want
The universal solution that delivers wireless High Definition TV quality, while respecting your
home decor. The SWW1800 delivers 1080p/24 picture and digital audio quality. With
HDMI-CEC compliance, you can easily control most devices.

Enjoy perfect digital Entertainment without wires
- Delivers 1080 P/I HD video and digital sound

Place your HDTV anywhere in your room
- Customize your living room the way you want
- Mount the receiver behind your TV with the supplied hardware

Works with all your HD receivers and HD players
- Wirelessly connect Blu-ray GameConsole, Set-Top box or DVD
- EasyLink simplifies control of your devices
- 2 HDMI inputs for full digital HD connection in one cable
- 2 Component digial HD video inputs plus stereo audio

Plug and play
- Plug it in and turn it on!
- No setup required

Short summary description Philips Wireless HDTV Link SWW1800/12:
This short summary of the Philips Wireless HDTV Link SWW1800/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Wireless HDTV Link SWW1800/12, 1080i, 1080p, 100-240 V, 50 - 60 Hz, 16 W, 195 mm, 146.6 mm

Long summary description Philips Wireless HDTV Link SWW1800/12:
This is an auto-generated long summary of Philips Wireless HDTV Link SWW1800/12 based on the first three specs of the first five spec groups.

Philips Wireless HDTV Link SWW1800/12. Supported video modes: 1080i, 1080p. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 16 W. Width: 195 mm, Depth: 146.6 mm, Height: 28.6 mm. Power requirements: 100-240VAC, 50/60Hz

Inputs
HDMI in *
2
Component video (YPbPr/YCbCr) in
2
Audio (L/R) in
2
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Video
Supported video modes
1080i, 1080p
Technical details
Apple docking compatibility
Not supported
Remote control included *
Yes
Product colour *
Black
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
16 W
Weight & dimensions
Width
195 mm
Depth
146.6 mm
Height
28.6 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Other features
Power requirements
100-240VAC, 50/60Hz
HDMI ports quantity
2
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:03:30
Uk has collected 10 expert reviews for Philips Wireless HDTV Link SWW1800/12 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
bigpicturebigsound.com
Updated:
2016-11-26 15:24:37
This fun little system delivers wireless 1080p as advertised, but prepare to fork over a boatload of cash for such a privilege...
Good Streams 1080i/60 and 1080p/24 wirelessly, as advertised, Accepts up to 4 HD devices, Can be set up in seconds, Few to no hiccups, HDMICEC support allows you to operate remote source components from TV remote (requires HDMICECcompatible gear)...
Bad Insanely high price, Remote doesn't do IR/RF conversion, No love for standarddef devices (unless they have component video outputs), Could use another HDMI port (or two), No support for 1080p/60...
Bottom line There's no doubt that the Philips Wireless HDTV Link is a fun product. It adds extra high-def options for those in need of a few extra HDMI inputs, and even allows you to store them at a distance without any unsightly wires. However, that kind of conv...
75%
about.com
Updated:
2016-11-26 15:24:39
Manufacturer's SiteBottom Line: The Philips Wireless HDTV Link does exactly what it promises, providing crystal clear high definition video to televisions without the messy wires, even across substantial distances. The primary negative is the $799 sugg...
60%