Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SWV8433/19 power extension 1.5 m

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SWV8433/19
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWV8433/19
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581482510
Category
Power extensions allow you to increase the distance between the item requiring power and the power source e.g. mains plug socket. They can also be used to increase the number of items that can be powered e.g. a four way power extension allows you to plug in four products into a single mains plug socket.
Power Extensions
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56474
This statistic is based on the 87051 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85060 free Open Icecat users.
Info modified on: 27 Mar 2019 12:26:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips SWV8433/19 power extension 1.5 m :
The short editorial description of Philips SWV8433/19 power extension 1.5 m

SWV8433, Accessory Kit
More>>>
Philips SWV8433/19 power extension 1.5 m:
The official marketing text of Philips SWV8433/19 power extension 1.5 m as supplied by the manufacturer

Connect, protect and clean
your HDTV

Includes a 1,5 m A/V HDMI cable for a superior HD signal quality, a 5 outlet surge
protector with built in anti lighting protection and up to €150.000 equipment warranty,
a antiglare cleaning kit for TV screens provides a sure cleaning.
Easy installation
- Plug and play for easy use
Dependable protection
- €150.000 equipment warranty

Short summary description Philips SWV8433/19 power extension 1.5 m:
This short summary of the Philips SWV8433/19 power extension 1.5 m data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SWV8433/19, 1.5 m, 455 mm, 64 mm, 188 mm, 87 12581 49178 9

Long summary description Philips SWV8433/19 power extension 1.5 m:
This is an auto-generated long summary of Philips SWV8433/19 power extension 1.5 m based on the first three specs of the first five spec groups.

Philips SWV8433/19. Cable length: 1.5 m. Package width: 455 mm, Package depth: 64 mm, Package height: 188 mm. Master (outer) case GTIN (EAN/UPC): 87 12581 49178 9

Features
Cable length *
How long the cable is.
1.5 m
Technical details
EAN/UPC/GTIN (packaging)
87 12581 48251 0
Package weight
1.390 kg
Gross weight of outer carton
14.400 kg
Height (cm) outer carton
335 cm
Length (cm) outer carton
470 cm
Net weight of outer carton
3.630 kg
Packaging net weight
0.363 kg
Packaging tare weight
The weight of the packaging materials without content. The gross weight minus the net weight equals the tare weight. For roll stock the tare weight would be the roll wrapper and the core.
1.027 kg
Technical details
Quantity outer carton
10 pc(s)
Tare weight outer carton
The weight of the outer carton. The gross weight minus the net weight equals the tare weight.
10.770 kg
Width (cm) outer carton
386 cm
Packaging data
Package width
The distance from one side of the packaging to the other.
455 mm
Package depth
The distance from the front to the back of the packaging.
64 mm
Package height
The distance from the top to the bottom of the packaging.
188 mm
Logistics data
Master (outer) case GTIN (EAN/UPC)
87 12581 49178 9
Customer service details