Philips logo

Philips SWV6682 1,5 m Flat scart cable

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26405
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SWV6682 1,5 m Flat scart cable:

Philips SWV6682 1,5 m Flat scart cable, 1.5 m, SCART (21-pin), SCART (21-pin), Gold, Black, Copper

Long summary description Philips SWV6682 1,5 m Flat scart cable:

Philips SWV6682 1,5 m Flat scart cable. Cable length: 1.5 m, Connector 1: SCART (21-pin), Connector 2: SCART (21-pin). Package width: 200 mm, Package height: 90 mm. Package length: 28.5 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.