Philips logo

Philips SWV6622 1,5 m S-video to scart cable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14463
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SWV6622 1,5 m S-video to scart cable:

Philips SWV6622 1,5 m S-video to scart cable, 1.5 m, SCART (21-pin), S-Video (4-pin), Gold, Copper, Black

Long summary description Philips SWV6622 1,5 m S-video to scart cable:

Philips SWV6622 1,5 m S-video to scart cable. Cable length: 1.5 m, Connector 1: SCART (21-pin), Connector 2: S-Video (4-pin). Package width: 200 mm, Package height: 90 mm, Package length: 28.5 cm. Tare weight outer carton: 0.660 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.