Philips logo

Philips SWV6515 10 m S-video/stereo audio cable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10632
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SWV6515 10 m S-video/stereo audio cable:

Philips SWV6515 10 m S-video/stereo audio cable, 10 m, 2 x S-Video (4-pin), Gold, Black, Copper, Polyvinyl chloride (PVC)

Long summary description Philips SWV6515 10 m S-video/stereo audio cable:

Philips SWV6515 10 m S-video/stereo audio cable. Cable length: 10 m, Connector 1: 2 x S-Video (4-pin), Connector contacts plating: Gold. Package width: 250 mm, Package height: 120 mm. Package length: 33 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.