Philips SWV6435 10 m HDMI cable, 10 m, HDMI Type A (Standard), HDMI Type A (Standard), Grey
Philips SWV6435 10 m HDMI cable. Cable length: 10 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Connector contacts plating: Gold, Product colour: Grey