Philips logo

Philips SWV6434D 12 ft HDMI Cable

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16494
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips SWV6434D 12 ft HDMI Cable:

Philips SWV6434D 12 ft HDMI Cable, 0.31 m, HDMI Type A (Standard), HDMI Type A (Standard), Black

Long summary description Philips SWV6434D 12 ft HDMI Cable:

Philips SWV6434D 12 ft HDMI Cable. Cable length: 0.31 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Connector contacts plating: Gold, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.