Philips logo

Philips SWV6350 1.5 m Component Video Cable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7874
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SWV6350 1.5 m Component Video Cable:

Philips SWV6350 1.5 m Component Video Cable, 1.5 m, 3 x RCA, 3 x RCA, Gold, Black, Male/Male

Long summary description Philips SWV6350 1.5 m Component Video Cable:

Philips SWV6350 1.5 m Component Video Cable. Cable length: 1.5 m, Connector 1: 3 x RCA, Connector 2: 3 x RCA. Package width: 197 mm, Package height: 89 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.