Philips logo

Philips SWV6112 1,5 m PAL coax cable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40506
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips SWV6112 1,5 m PAL coax cable:

Philips SWV6112 1,5 m PAL coax cable, 1.5 m, Black

Long summary description Philips SWV6112 1,5 m PAL coax cable:

Philips SWV6112 1,5 m PAL coax cable. Cable length: 1.5 m, Connector 1 gender: Male, Connector 2 gender: Male. Quantity per pack: 1 pc(s). Package width: 200 mm, Package length: 28.5 cm, Package height: 90 mm. Shipping (inner) case height: 20.9 cm, Shipping (inner) case length: 31.3 cm, Shipping (inner) case width: 14.8 cm. Gross weight inner carton: 0.78 kg, Net weight inner carton: 0.54 kg, Quantity inner carton: 2 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.