location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Splitter SWV4000S/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Splitter SWV4000S/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWV4000S/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581515652
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Splitter SWV4000S/10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Male
  • - Male
  • - Gold
Long product name Philips Splitter SWV4000S/10 :
The long product name of Philips Splitter SWV4000S/10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Splitter SWV4000S 2-Way F-Type
More>>>
Philips Splitter SWV4000S/10:
The official description of Philips Splitter SWV4000S/10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ensure a reliable connection
with this two-way splitter

Depend on this splitter for transferring audio/video signals between your components.
Will split one signal into two.
Enjoy superior picture/sound quality
- Signal degradation is minimized with gold plated connectors
- Crafted with quality construction
Environmentally friendly
- Environmentally friendly lead-free construction

Short summary description Philips Splitter SWV4000S/10:
This short summary of the Philips Splitter SWV4000S/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Splitter SWV4000S/10, Gold

Long summary description Philips Splitter SWV4000S/10:
This is an auto-generated long summary of Philips Splitter SWV4000S/10 based on the first three specs of the first five spec groups.

Philips Splitter SWV4000S/10. Product colour: Gold

Ports & interfaces
Connector 1 gender
Male
Connector 2 gender
Male
Performance
Product colour *
Gold
Packaging data
Package width
89 mm
Package depth
23 mm
Package height
114 mm
EAN/UPC/GTIN (packaging)
87 12581 51565 2
Packaging net weight
0.041 kg
Packaging tare weight
0.009 kg
Package type
Blister
Package weight
0.050 kg
Logistics data
Shipping (inner) case GTIN (EAN/UPC)
87 12581 51567 6
Master (outer) case GTIN (EAN/UPC)
87 12581 51566 9
Inner carton
Gross weight inner carton
0.339 kg
Net weight inner carton
0.246 kg
Quantity inner carton
6 pc(s)
Tare weight inner carton
0.093 kg
Height (cm) inner carton
7.6 cm
Length (cm) inner carton
16.5 cm
Width (cm) inner carton
9.9 cm
Outer carton
Gross weight of outer carton
2.200 kg
Net weight of outer carton
1.476 kg
Quantity outer carton
36 pc(s)
Tare weight outer carton
0.724 kg
Height (cm) outer carton
17 cm
Length (cm) outer carton
30.5 cm
Width (cm) outer carton
18 cm
Other features
Number of products included
1 pc(s)