Philips logo

Philips SWV3901 9 ft S-video cable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16253
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SWV3901 9 ft S-video cable:

Philips SWV3901 9 ft S-video cable, 2.74 m, S-Video (4-pin), Gold, Metallic, Copper, Polyvinyl chloride (PVC)

Long summary description Philips SWV3901 9 ft S-video cable:

Philips SWV3901 9 ft S-video cable. Cable length: 2.74 m, Connector 1: S-Video (4-pin), Connector contacts plating: Gold. Package width: 165 mm, Package height: 30 mm. Package length: 28 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.