Philips SWV3809NZ 1.5 m High Speed HDMI™ Cable, 1.5 m, HDMI Type A (Standard), HDMI Type A (Standard), Grey
Philips SWV3809NZ 1.5 m High Speed HDMI™ Cable. Cable length: 1.5 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Connector contacts plating: Gold, Product colour: Grey