Philips logo

Philips SWV3544 5 m DVI cable

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35816
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SWV3544 5 m DVI cable:

Philips SWV3544 5 m DVI cable, 5 m, DVI, DVI, Grey, Gold, Copper

Long summary description Philips SWV3544 5 m DVI cable:

Philips SWV3544 5 m DVI cable. Cable length: 5 m, Connector 1: DVI, Connector 2: DVI. Package width: 171 mm, Package height: 65 mm. Package length: 28.2 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.