Philips logo

Philips SWV3534W 6 ft High Speed HDMI™ Cable

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6752
Info modified on:
14 Mar 2024, 19:10:47
Short summary description Philips SWV3534W 6 ft High Speed HDMI™ Cable:

Philips SWV3534W 6 ft High Speed HDMI™ Cable, 1.8 m, HDMI Type A (Standard), HDMI Type A (Standard), Silver

Long summary description Philips SWV3534W 6 ft High Speed HDMI™ Cable:

Philips SWV3534W 6 ft High Speed HDMI™ Cable. Cable length: 1.8 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Connector contacts plating: Gold, Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.