Philips logo

Philips SWV3534 1,5 m High speed HDMI cable

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11428
Info modified on:
14 Mar 2024, 17:50:02
Short summary description Philips SWV3534 1,5 m High speed HDMI cable:

Philips SWV3534 1,5 m High speed HDMI cable, 1.5 m, HDMI Type A (Standard), HDMI Type A (Standard), Black

Long summary description Philips SWV3534 1,5 m High speed HDMI cable:

Philips SWV3534 1,5 m High speed HDMI cable. Cable length: 1.5 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Connector contacts plating: Gold, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.