Philips logo

Philips SWV3532 1,5 m Stereo Audio Composite A/V cable

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13791
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SWV3532 1,5 m Stereo Audio Composite A/V cable:

Philips SWV3532 1,5 m Stereo Audio Composite A/V cable, 1.5 m, 3 x RCA, 3 x RCA, Metallic, Gold, Copper

Long summary description Philips SWV3532 1,5 m Stereo Audio Composite A/V cable:

Philips SWV3532 1,5 m Stereo Audio Composite A/V cable. Cable length: 1.5 m, Connector 1: 3 x RCA, Connector 2: 3 x RCA. Package width: 200 mm, Package height: 35 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.