Philips logo

Philips SWV3524 12 ft S-video/stereo audio cable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5009
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SWV3524 12 ft S-video/stereo audio cable:

Philips SWV3524 12 ft S-video/stereo audio cable, 3.66 m, S-Video (4-pin) + 2xRCA, Gold, Metallic, Copper, Polyvinyl chloride (PVC)

Long summary description Philips SWV3524 12 ft S-video/stereo audio cable:

Philips SWV3524 12 ft S-video/stereo audio cable. Cable length: 3.66 m, Connector 1: S-Video (4-pin) + 2xRCA, Connector contacts plating: Gold. Package width: 165 mm, Package height: 50 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.