Philips logo

Philips SWV3522 3.0 m Pal Plugs Male to Male Coaxial Cable

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17390
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips SWV3522 3.0 m Pal Plugs Male to Male Coaxial Cable:

Philips SWV3522 3.0 m Pal Plugs Male to Male Coaxial Cable, 3 m, Pal, Coax, Coax, White

Long summary description Philips SWV3522 3.0 m Pal Plugs Male to Male Coaxial Cable:

Philips SWV3522 3.0 m Pal Plugs Male to Male Coaxial Cable. Cable length: 3 m, Connector 1: Coax, Connector 2: Coax. Width: 140 mm, Height: 35 mm, Length: 230 mm. Package dimensions (WxDxH): 140 x 36 x 229 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.