Philips logo

Philips SWV3513 3.0 m S-video cable

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22917
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SWV3513 3.0 m S-video cable:

Philips SWV3513 3.0 m S-video cable, 3 m, S-Video (4-pin), S-Video (4-pin), Gold, Gold, Silver, Male/Male

Long summary description Philips SWV3513 3.0 m S-video cable:

Philips SWV3513 3.0 m S-video cable. Cable length: 3 m, Connector 1: S-Video (4-pin), Connector 2: S-Video (4-pin). Package width: 175 mm, Package height: 35 mm. Package length: 28 cm. Quantity per box: 1 pc(s). Tare weight outer carton: 0.40 kg, Gross weight of outer carton: 3.04 kg, Height (cm) outer carton: 18.5 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.