Philips logo

Philips SWV3442 5 m DVI-HDMI cable

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15738
Info modified on:
14 Mar 2024, 18:50:22
Short summary description Philips SWV3442 5 m DVI-HDMI cable:

Philips SWV3442 5 m DVI-HDMI cable, 5 m, DVI, HDMI, Gold, Copper, Grey

Long summary description Philips SWV3442 5 m DVI-HDMI cable:

Philips SWV3442 5 m DVI-HDMI cable. Cable length: 5 m, Connector 1: DVI, Connector 2: HDMI. Package width: 170 mm, Package height: 40 mm, Package length: 25 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.