Philips logo

Philips SWV3440 1,5 m DVI-HDMI cable

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34478
Info modified on:
14 Mar 2024, 18:50:22
Short summary description Philips SWV3440 1,5 m DVI-HDMI cable:

Philips SWV3440 1,5 m DVI-HDMI cable, 1.5 m, HDMI, DVI, Gold, Copper, Silver

Long summary description Philips SWV3440 1,5 m DVI-HDMI cable:

Philips SWV3440 1,5 m DVI-HDMI cable. Cable length: 1.5 m, Connector 1: HDMI, Connector 2: DVI. Package width: 170 mm, Package height: 30 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.