location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SWV3431S/10 HDMI cable 1.5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SWV3431S/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWV3431S/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581495138
Category: HDMI Cables Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips SWV3431S/10 HDMI cable 1.5 m :
The long product name of Philips SWV3431S/10 HDMI cable 1.5 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SWV3431S, HDMI cable, 1.5 m, Swivel
More>>>
Philips SWV3431S/10 HDMI cable 1.5 m:
The official description of Philips SWV3431S/10 HDMI cable 1.5 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience superior Hi-definition TV. Swivel high speed HDMI™ delivers the best digital audio and video performance possible with resolutions up to 4x 1080p+.

HDMI Features

Exceeds 4x 1080p video resolution

Supports video resolutions 4x1080p and beyond. This enables your display to rival Digital Cinema systems used in movie theatres.

Audio Return Channel (ARC)

Allows an HDMI-connected TV with built-in tuner to send digital audio data to a surround audio system, eliminating the need for a separate audio cable.

3D experience

Supports all 3D video formats, allowing true 3D home theater and gaming applications.

Enjoy better picture/sound quality

24 carat gold-plated connectors optimize signal

24 carat gold-plated connectors ensure the best signal quality for your components.

High purity copper conductor for reliable signal transfer

This copper conductor provides high accuracy in signal transfer with minimal resistance.

Protects against signal loss

Copper braided reinforced aluminum shielding

Copper braided reinforced aluminum shielding protects against signal loss and interference.

Enjoy extended durability

Flexible PVC jacket

Flexible PVC jacket provided protection to the delicate core of the cable. It also offers extended durability and ease of installation.

Ideal for hard to reach spaces

Space saving fold and swivel design

Connector ends fold and swivel 180° for easy installation in hard to reach spaces.

Short summary description Philips SWV3431S/10 HDMI cable 1.5 m:
This short summary of the Philips SWV3431S/10 HDMI cable 1.5 m data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SWV3431S/10, 1.5 m, 3D

Long summary description Philips SWV3431S/10 HDMI cable 1.5 m:
This is an auto-generated long summary of Philips SWV3431S/10 HDMI cable 1.5 m based on the first three specs of the first five spec groups.

Philips SWV3431S/10. Cable length: 1.5 m, Connector contacts plating: Gold, 3D

Features
Cable length *
1.5 m
3D
Yes
Connector contacts plating *
Gold
Quantity per pack *
1 pc(s)
Weight & dimensions
Package width
90 mm
Package depth
49 mm
Package height
242 mm
Package type
Blister
Other features
Tare weight outer carton
0.425 kg
Package weight
0.124 kg
Other features
Gross weight of outer carton
0.757 kg
Height (cm) outer carton
26.9 cm
Length (cm) outer carton
23.5 cm
Net weight of outer carton
0.332 kg
Packaging net weight
0.083 kg
Packaging tare weight
0.041 kg
Quantity outer carton
4 pc(s)
Width (cm) outer carton
11.4 cm
Logistics data
EAN/UPC/GTIN (packaging)
87 12581 49513 8
Master (outer) case GTIN (EAN/UPC)
87 12581 49514 5