Philips logo

Philips S-video to scart cable SWV2543W/10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33480
Info modified on:
14 Mar 2024, 17:55:49
Short summary description Philips S-video to scart cable SWV2543W/10:

Philips S-video to scart cable SWV2543W/10, 1.5 m, S-Video (4-pin), SCART (21-pin), Nickel, Black, Male/Male

Long summary description Philips S-video to scart cable SWV2543W/10:

Philips S-video to scart cable SWV2543W/10. Cable length: 1.5 m, Connector 1: S-Video (4-pin), Connector 2: SCART (21-pin). Package width: 95 mm, Package height: 37 mm, Package weight: 0.14 kg. Quantity per pack: 1 pc(s). EAN/UPC/GTIN (packaging): 87 10895 99514 6, Master (outer) case width: 340 mm, Master (outer) case length: 340 mm. Tare weight inner carton: 0.16 kg, Tare weight outer carton: 1.44 kg, Gross weight inner carton: 0.64 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.