Philips Composite A/V cable SWV2533W/10, 3 m, 3.5mm, 3 x RCA, Black, Nickel, 2x RCA
Philips Composite A/V cable SWV2533W/10. Cable length: 3 m, Connector 1: 3.5mm, Connector 2: 3 x RCA. Quantity per pack: 1 pc(s). Package width: 95 mm, Package height: 37 mm