Philips logo

Philips SWV2525 1.5 m Pal Plugs Male to F-type Coaxial Cable

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52705
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SWV2525 1.5 m Pal Plugs Male to F-type Coaxial Cable:

Philips SWV2525 1.5 m Pal Plugs Male to F-type Coaxial Cable, 1.5 m, Pal, Coax, Coax, Black

Long summary description Philips SWV2525 1.5 m Pal Plugs Male to F-type Coaxial Cable:

Philips SWV2525 1.5 m Pal Plugs Male to F-type Coaxial Cable. Cable length: 1.5 m, Connector 1: Coax, Connector 2: Coax. Width: 110 mm, Height: 30 mm, Length: 225 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.