Philips logo

Philips PAL coax cable SWV2520W/10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21510
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips PAL coax cable SWV2520W/10:

Philips PAL coax cable SWV2520W/10, 20.5 m, White

Long summary description Philips PAL coax cable SWV2520W/10:

Philips PAL coax cable SWV2520W/10. Cable length: 20.5 m, Connector 1 gender: Male, Connector 2 gender: Female. Quantity per pack: 1 pc(s). Weight: 2 kg, Package weight: 2.14 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.